Autoquip Corporation Series 35 Industrial Tilter STE 45-60-4

Description
Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering. Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics, worker productivity, safety, and factory throughput. The Series 35 family of tilters has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 tilters are often customized using features engineered to fit your specific application.
Description
Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering. Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics, worker productivity, safety, and factory throughput. The Series 35 family of tilters has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 tilters are often customized using features engineered to fit your specific application.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Industrial Tilter - STE 45-60-4 - Autoquip Corporation
Guthrie, OK, USA
Series 35 Industrial Tilter
STE 45-60-4
Series 35 Industrial Tilter STE 45-60-4
Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering. Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics, worker productivity, safety, and factory throughput. The Series 35 family of tilters has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 tilters are often customized using features engineered to fit your specific application.

Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity

Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering.
Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics, worker productivity, safety, and factory throughput.
The Series 35 family of tilters has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 tilters are often customized using features engineered to fit your specific application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Tilt Tables
Product Number STE 45-60-4
Product Name Series 35 Industrial Tilter
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-55243-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Tilt Platform, Two-Axis, 25 x 25 mm Platform, 2-56 & 8-32 - 9061-PY - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Width / Diameter 0.0820 ft (0.2500 dm)
Length 0.0820 ft (0.2500 dm)
View Details
Stowaway Tilt & Transfer Table - STT1 - Wood's Powr-Grip Co., Inc.
Wood's Powr-Grip Co., Inc.
Specs
Power Manual
Load Capacity 500 lbs (227 kg)
Width / Diameter 8 ft (24.38 dm)
View Details