The industry standard in vertical lifts, Autoquip's Freightlift® family of vertical reciprocating conveyors (VRCs) supports the lift carriage and load from beneath throughout the vertical travel of the lift. Freightlite lifts travel up to 183 inches with capacities to 3,000 pounds.
Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency.
Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. Additionally, every model material lift leaves the factory completely pre-assembled, which reduces setup costs and time.
As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application.
Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | FLT-30 |
| Product Name | Hydraulic Freightlite Vertical Reciprocating Conveyor |
| Features | Handrails or Safety Rails |
| Capacity | 3000 lbs (1361 kg) |
| Lift Travel | 96 to 168 inch (2438 to 4267 mm) |
| Width | 48 to 72 inch (1219 to 1829 mm) |