Autoquip Corporation Hydraulic Freightlite Vertical Reciprocating Conveyor FLT-15

Description
Freightlite VRC – Direct-Acting Hydraulic VRC for Accessing Mezzanines, Basements, and Other Material Lift Applications The industry standard in vertical lifts, Autoquip's Freightlift® family of vertical reciprocating conveyors (VRCs) supports the lift carriage and load from beneath throughout the vertical travel of the lift. Freightlite lifts travel up to 183 inches with capacities to 3,000 pounds. Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. Additionally, every model material lift leaves the factory completely pre-assembled, which reduces setup costs and time. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.
Description
Freightlite VRC – Direct-Acting Hydraulic VRC for Accessing Mezzanines, Basements, and Other Material Lift Applications The industry standard in vertical lifts, Autoquip's Freightlift® family of vertical reciprocating conveyors (VRCs) supports the lift carriage and load from beneath throughout the vertical travel of the lift. Freightlite lifts travel up to 183 inches with capacities to 3,000 pounds. Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. Additionally, every model material lift leaves the factory completely pre-assembled, which reduces setup costs and time. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Freightlite Vertical Reciprocating Conveyor - FLT-15 - Autoquip Corporation
Guthrie, OK, USA
Hydraulic Freightlite Vertical Reciprocating Conveyor
FLT-15
Hydraulic Freightlite Vertical Reciprocating Conveyor FLT-15
Freightlite VRC – Direct-Acting Hydraulic VRC for Accessing Mezzanines, Basements, and Other Material Lift Applications The industry standard in vertical lifts, Autoquip's Freightlift® family of vertical reciprocating conveyors (VRCs) supports the lift carriage and load from beneath throughout the vertical travel of the lift. Freightlite lifts travel up to 183 inches with capacities to 3,000 pounds. Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. Additionally, every model material lift leaves the factory completely pre-assembled, which reduces setup costs and time. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Freightlite VRC – Direct-Acting Hydraulic VRC for Accessing Mezzanines, Basements, and Other Material Lift Applications

The industry standard in vertical lifts, Autoquip's Freightlift® family of vertical reciprocating conveyors (VRCs) supports the lift carriage and load from beneath throughout the vertical travel of the lift. Freightlite lifts travel up to 183 inches with capacities to 3,000 pounds.
Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency.
Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. Additionally, every model material lift leaves the factory completely pre-assembled, which reduces setup costs and time.
As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application.
Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number FLT-15
Product Name Hydraulic Freightlite Vertical Reciprocating Conveyor
Features Handrails or Safety Rails
Capacity 1500 lbs (680 kg)
Lift Travel 96 to 168 inch (2438 to 4267 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details