Autoquip Corporation Mechanical Cantilever Vertical Reciprocating Conveyor FLMC-5

Description
Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of the suspended carriage during loading and unloading. Because the carriage is cantilevered off the guide beams, there are no over-head restrictions limiting load height. The Freightlift cantilever mechanical family of vertical lifts travels up to 100 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet. Hydraulic VRCs are often used for material transfer between landings, multi-level buildings, and programmable/automat ed conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift mechanical VRC's standard maintenance-free high capacity rollers, load jam sensing system, and certified free-fall arrest carriage brakes make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.
Description
Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of the suspended carriage during loading and unloading. Because the carriage is cantilevered off the guide beams, there are no over-head restrictions limiting load height. The Freightlift cantilever mechanical family of vertical lifts travels up to 100 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet. Hydraulic VRCs are often used for material transfer between landings, multi-level buildings, and programmable/automat ed conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift mechanical VRC's standard maintenance-free high capacity rollers, load jam sensing system, and certified free-fall arrest carriage brakes make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cantilever Vertical Reciprocating Conveyor - FLMC-5 - Autoquip Corporation
Guthrie, OK, USA
Mechanical Cantilever Vertical Reciprocating Conveyor
FLMC-5
Mechanical Cantilever Vertical Reciprocating Conveyor FLMC-5
Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of the suspended carriage during loading and unloading. Because the carriage is cantilevered off the guide beams, there are no over-head restrictions limiting load height. The Freightlift cantilever mechanical family of vertical lifts travels up to 100 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet. Hydraulic VRCs are often used for material transfer between landings, multi-level buildings, and programmable/automat ed conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift mechanical VRC's standard maintenance-free high capacity rollers, load jam sensing system, and certified free-fall arrest carriage brakes make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications

The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of the suspended carriage during loading and unloading. Because the carriage is cantilevered off the guide beams, there are no over-head restrictions limiting load height. The Freightlift cantilever mechanical family of vertical lifts travels up to 100 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet.
Hydraulic VRCs are often used for material transfer between landings, multi-level buildings, and programmable/automated conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency.
Freightlift mechanical VRC's standard maintenance-free high capacity rollers, load jam sensing system, and certified free-fall arrest carriage brakes make it the most reliable, durable, and safe VRC material lift available anywhere.
As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application.
Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number FLMC-5
Product Name Mechanical Cantilever Vertical Reciprocating Conveyor
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 1200 inch (30480 mm)
Width 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details