Autoquip Corporation Hydraulic Cantilever Vertical Reciprocating Conveyor FLHC-1

Description
Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is cantilevered off the guide beams, there are no over-head restrictions limiting the amount of load height available. Cantilevered vertical lifts travel up to 28 feet with capacities to 6,000 pounds Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.
Description
Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is cantilevered off the guide beams, there are no over-head restrictions limiting the amount of load height available. Cantilevered vertical lifts travel up to 28 feet with capacities to 6,000 pounds Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Cantilever Vertical Reciprocating Conveyor - FLHC-1 - Autoquip Corporation
Guthrie, OK, USA
Hydraulic Cantilever Vertical Reciprocating Conveyor
FLHC-1
Hydraulic Cantilever Vertical Reciprocating Conveyor FLHC-1
Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is cantilevered off the guide beams, there are no over-head restrictions limiting the amount of load height available. Cantilevered vertical lifts travel up to 28 feet with capacities to 6,000 pounds Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications

The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is cantilevered off the guide beams, there are no over-head restrictions limiting the amount of load height available. Cantilevered vertical lifts travel up to 28 feet with capacities to 6,000 pounds
Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency.
Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere.
As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application.
Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number FLHC-1
Product Name Hydraulic Cantilever Vertical Reciprocating Conveyor
Features Handrails or Safety Rails
Capacity 1000 lbs (454 kg)
Lift Travel 336 inch (8534 mm)
Width 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details