The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is straddled between the guide beams, carriage sizes can be larger than with most cantilevered designs. The Freightlift straddle hydraulic family of vertical lifts travel up to 28 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet.
Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency.
Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere.
As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application.
Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | FLH-6HD |
| Product Name | Hydraulic Straddle Vertical Reciprocating Conveyor |
| Features | Handrails or Safety Rails |
| Capacity | 6000 lbs (2721 kg) |
| Width | 72 to 96 inch (1829 to 2438 mm) |
| Length | 72 to 120 inch (1829 to 3048 mm) |