Autoquip Corporation Hydraulic Straddle Vertical Reciprocating Conveyor FLH-4

Description
Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is straddled between the guide beams, carriage sizes can be larger than with most cantilevered designs. The Freightlift straddle hydraulic family of vertical lifts travel up to 28 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet. Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.
Description
Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is straddled between the guide beams, carriage sizes can be larger than with most cantilevered designs. The Freightlift straddle hydraulic family of vertical lifts travel up to 28 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet. Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Straddle Vertical Reciprocating Conveyor - FLH-4 - Autoquip Corporation
Guthrie, OK, USA
Hydraulic Straddle Vertical Reciprocating Conveyor
FLH-4
Hydraulic Straddle Vertical Reciprocating Conveyor FLH-4
Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is straddled between the guide beams, carriage sizes can be larger than with most cantilevered designs. The Freightlift straddle hydraulic family of vertical lifts travel up to 28 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet. Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency. Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere. As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application. Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications

The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting cables and maximizes the amount of travel produced per inch of cylinder stroke. Because the carriage is straddled between the guide beams, carriage sizes can be larger than with most cantilevered designs. The Freightlift straddle hydraulic family of vertical lifts travel up to 28 feet with capacities to 6,000 pounds and carriage lengths up to 12 feet.
Hydraulic VRCs are often used for material transfer between landings, mezzanine access, and conveyor systems, which improves use of vertical building space, enhances stability and safety during load transfer, and increase manufacturing efficiency.
Freightlift's standard maintenance-free high capacity rollers, automatic re-pressurization and leveling system, and free-fall arrest velocity fuses make it the most reliable, durable, and safe VRC material lift available anywhere.
As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application.
Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number FLH-4
Product Name Hydraulic Straddle Vertical Reciprocating Conveyor
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 144 inch (3658 mm)
Width 48 to 96 inch (1219 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details