The Freight Lift FL4M family of 4-post high capacity mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of the suspended carriage during loading and unloading. Because the carriage is supported in each corner, carriage sizes can be extremely large and load capacities can be very high. The Freightlift high capacity mechanical family of vertical lifts travel up to 100 feet with capacities to 20,000 pounds
Hydraulic VRCs are often used for transfer of vehicles between landings, multi-level buildings, and programmable/automat
Freightlift mechanical VRC's standard maintenance-free high capacity rollers, load jam sensing system, and certified free-fall arrest carriage brakes make it the most reliable, durable, and safe VRC material lift available anywhere.
As with all Autoquip VRC lifts, the Freightlite family offers the customer flexibility to select any number of standard options or to specify one or more custom engineered features to fit a specific application.
Autoquip has designed and manufactured the Freightlift® Brand of vertical reciprocating conveyors in America's heartland since 1991. Freightlift® VCRs are engineered to the highest standards of safety and reliability.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | FL4M-20 |
| Product Name | Mechanical Cantilever Vertical Reciprocating Conveyor |
| Features | Handrails or Safety Rails |
| Capacity | 20000 lbs (9070 kg) |
| Lift Travel | 1200 inch (30480 mm) |
| Width | 72 to 144 inch (1829 to 3658 mm) |