Autoquip Corporation High Capacity 90 Degree Upender FF-7272-120

Description
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.
Description
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Suppliers

Company
Product
Description
Supplier Links
High Capacity 90 Degree Upender - FF-7272-120 - Autoquip Corporation
Guthrie, OK, USA
High Capacity 90 Degree Upender
FF-7272-120
High Capacity 90 Degree Upender FF-7272-120
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing

90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks.
Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Tilt Tables
Product Number FF-7272-120
Product Name High Capacity 90 Degree Upender
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Tilt Platform, Stainless Steel, 6.30 x 9.45 in., ±2.86° Range, 1/4-20 - TGN160 - Newport MKS
Specs
Load Capacity 180 lbs (81.56 kg)
Width / Diameter 0.5249 ft (1.6 dm)
Length 0.7874 ft (2.4 dm)
View Details
Lift & Tilt Combination Table - PT-35366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
E-Z Reach Lift and Tilt Container Tilter - GLTA2-24 Pneumatic Lift & Tilt - Southworth Products Corp.
Specs
Power Air
Load Capacity 2000 lbs (907 kg)
Tilt Angle 30 degrees
View Details