Autoquip Corporation XLR Hydraulic Ground Level Lift 48XLR5264-20

Description
XLR Hydraulic Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance in a Pan-Style Scissors Lift Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquips XLR family of hydraulic scissors lifts provide easy operator access to pallets and loads being assembled over the side of the scissors lift. Low reach-over also provides the smallest footprint of any pan-style lift in the industry. Travel can range up to 48 inches, capacity can be as much as 4,000 pounds, and platform sizes meet all common load cube dimensions. Common work station or process applications for this family of scissors tables include work positioning, parts assembly and disassembly, and cart positioning - all with improved ergonomics, increased worker productivity, and higher factory throughput. XLR hydraulic scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic pan style scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the XLR family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.
Description
XLR Hydraulic Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance in a Pan-Style Scissors Lift Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquips XLR family of hydraulic scissors lifts provide easy operator access to pallets and loads being assembled over the side of the scissors lift. Low reach-over also provides the smallest footprint of any pan-style lift in the industry. Travel can range up to 48 inches, capacity can be as much as 4,000 pounds, and platform sizes meet all common load cube dimensions. Common work station or process applications for this family of scissors tables include work positioning, parts assembly and disassembly, and cart positioning - all with improved ergonomics, increased worker productivity, and higher factory throughput. XLR hydraulic scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic pan style scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the XLR family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Suppliers

Company
Product
Description
Supplier Links
XLR Hydraulic Ground Level Lift - 48XLR5264-20 - Autoquip Corporation
Guthrie, OK, USA
XLR Hydraulic Ground Level Lift
48XLR5264-20
XLR Hydraulic Ground Level Lift 48XLR5264-20
XLR Hydraulic Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance in a Pan-Style Scissors Lift Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquips XLR family of hydraulic scissors lifts provide easy operator access to pallets and loads being assembled over the side of the scissors lift. Low reach-over also provides the smallest footprint of any pan-style lift in the industry. Travel can range up to 48 inches, capacity can be as much as 4,000 pounds, and platform sizes meet all common load cube dimensions. Common work station or process applications for this family of scissors tables include work positioning, parts assembly and disassembly, and cart positioning - all with improved ergonomics, increased worker productivity, and higher factory throughput. XLR hydraulic scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic pan style scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the XLR family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

XLR Hydraulic Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance in a Pan-Style Scissors Lift

Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquips XLR family of hydraulic scissors lifts provide easy operator access to pallets and loads being assembled over the side of the scissors lift. Low reach-over also provides the smallest footprint of any pan-style lift in the industry. Travel can range up to 48 inches, capacity can be as much as 4,000 pounds, and platform sizes meet all common load cube dimensions.
Common work station or process applications for this family of scissors tables include work positioning, parts assembly and disassembly, and cart positioning - all with improved ergonomics, increased worker productivity, and higher factory throughput.
XLR hydraulic scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic pan style scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the XLR family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 48XLR5264-20
Product Name XLR Hydraulic Ground Level Lift
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
Width 52 inch (1321 mm)
Length 64 inch (1626 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Wide Lift Table - PEDW-4058 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 58 inch (1473 mm)
Width 72 to 96 inch (1829 to 2438 mm)
View Details
Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details