Completely self-contained and battery powered, these lifts are designed to be safe, reliable, cost-effective solutions for applications requiring one hydraulic scissors table be shared among multiple work stations.
Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput.
The Series 35 Rover family of lift tables offer travel ranges from 24 to 60 inches, capacity ranges from 2,500 to 6,000 lbs., and come standard with a removable tow handle and lockable casters.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 48SRV25 |
| Product Name | Series 35 Rover Mobile Scissor Lift |
| Tires | Solid |
| Capacity | 2500 lbs (1134 kg) |
| Lift Travel | 48 inch (1219 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |