Autoquip Corporation Series 35 Low Profile Work Station Scissors Lift 48SLP40

Description
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.
Description
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Low Profile Work Station Scissors Lift - 48SLP40 - Autoquip Corporation
Guthrie, OK, USA
Series 35 Low Profile Work Station Scissors Lift
48SLP40
Series 35 Low Profile Work Station Scissors Lift 48SLP40
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height

Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability.
Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads.
Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application.
All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 48SLP40
Product Name Series 35 Low Profile Work Station Scissors Lift
Features Rotating
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 42 inch (610 to 1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details