Autoquip Corporation Series 35 Triple High Scissor Lift Table 48S60TH

Description
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining smaller footprints and platform sizes. Travel ranges from 72 to 180 inches with a capacity range from 1,500 to 6,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining smaller footprints and platform sizes. Travel ranges from 72 to 180 inches with a capacity range from 1,500 to 6,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Triple High Scissor Lift Table - 48S60TH - Autoquip Corporation
Guthrie, OK, USA
Series 35 Triple High Scissor Lift Table
48S60TH
Series 35 Triple High Scissor Lift Table 48S60TH
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining smaller footprints and platform sizes. Travel ranges from 72 to 180 inches with a capacity range from 1,500 to 6,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size

Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining smaller footprints and platform sizes. Travel ranges from 72 to 180 inches with a capacity range from 1,500 to 6,000 lbs.
Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 48S60TH
Product Name Series 35 Triple High Scissor Lift Table
Capacity 4800 lbs (2177 kg)
Lift Travel 144 inch (3658 mm)
Width 24 to 36 inch (610 to 914 mm)
Length 64 to 96 inch (1626 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details