Autoquip Corporation Series 35 Extra Narrow Scissors Lift Table 48S60EXN

Description
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important! Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs. Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important! Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs. Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Extra Narrow Scissors Lift Table - 48S60EXN - Autoquip Corporation
Guthrie, OK, USA
Series 35 Extra Narrow Scissors Lift Table
48S60EXN
Series 35 Extra Narrow Scissors Lift Table 48S60EXN
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important! Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs. Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important!

Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs.
Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 48S60EXN
Product Name Series 35 Extra Narrow Scissors Lift Table
Capacity 6000 lbs (2721 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 36 inch (610 to 914 mm)
Length 64 to 96 inch (1626 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 39 inch (1000 mm)
Type Table
View Details