The Series 35 family of lift tables is simply the most proven, versatile, and popular lineup of lifts sold today. They're competitively priced, yet provide a significantly higher level of quality, safety, ease of use, and durability than any other lift on the market. And although they're available in standard options, Series 35 lift tables are most often customized because of their versatility and vast number of models and options. Travel ranges from 24" to 60" and capacity ranges from 1,500 to 15,000 lbs.
Common applications for these lift tables include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 48S60 |
| Product Name | Series 35 Scissors Lift Table |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 48 inch (1219 mm) |
| Width | 24 inch (610 mm) |
| Length | 64 inch (1626 mm) |