Autoquip Corporation Double Pantograph Lift 48DP60

Description
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double Pantograph scissors design creates a stable structure that consumes less floor space and improves worker productivity and increases factory throughput. Common applications include parts assembly and disassembly, personnel work platforms, mezzanine and multiple landing access. The Double Pantograph family of lift tables offer travel ranges from 48 to 240 inches and a standard capacity from 3,000 to 12,000 pounds. Specially designed capacities of 20,000 pounds or more are also possible. Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Double pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer
Description
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double Pantograph scissors design creates a stable structure that consumes less floor space and improves worker productivity and increases factory throughput. Common applications include parts assembly and disassembly, personnel work platforms, mezzanine and multiple landing access. The Double Pantograph family of lift tables offer travel ranges from 48 to 240 inches and a standard capacity from 3,000 to 12,000 pounds. Specially designed capacities of 20,000 pounds or more are also possible. Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Double pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer

Suppliers

Company
Product
Description
Supplier Links
Double Pantograph Lift - 48DP60 - Autoquip Corporation
Guthrie, OK, USA
Double Pantograph Lift
48DP60
Double Pantograph Lift 48DP60
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double Pantograph scissors design creates a stable structure that consumes less floor space and improves worker productivity and increases factory throughput. Common applications include parts assembly and disassembly, personnel work platforms, mezzanine and multiple landing access. The Double Pantograph family of lift tables offer travel ranges from 48 to 240 inches and a standard capacity from 3,000 to 12,000 pounds. Specially designed capacities of 20,000 pounds or more are also possible. Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Double pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer

DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables

Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double Pantograph scissors design creates a stable structure that consumes less floor space and improves worker productivity and increases factory throughput. Common applications include parts assembly and disassembly, personnel work platforms, mezzanine and multiple landing access.

The Double Pantograph family of lift tables offer travel ranges from 48 to 240 inches and a standard capacity from 3,000 to 12,000 pounds. Specially designed capacities of 20,000 pounds or more are also possible.

Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Double pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 48DP60
Product Name Double Pantograph Lift
Capacity 6000 lbs (2721 kg)
Lift Travel 48 inch (1219 mm)
Width 30 inch (762 mm)
Length 43 inch (1092 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 39 inch (1000 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details