Autoquip Corporation Spiralift Mechanical Scissor Lift 48-SL-080

Description
Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity. The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller. Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.
Description
Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity. The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller. Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.

Suppliers

Company
Product
Description
Supplier Links
Spiralift Mechanical Scissor Lift - 48-SL-080 - Autoquip Corporation
Guthrie, OK, USA
Spiralift Mechanical Scissor Lift
48-SL-080
Spiralift Mechanical Scissor Lift 48-SL-080
Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity. The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller. Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.

Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting

A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity.
The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller.
Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 48-SL-080
Product Name Spiralift Mechanical Scissor Lift
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
Length 72 to 96 inch (1829 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A14 - Isotech, Inc.
Specs
Capacity 315 lbs (143 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details