Autoquip Corporation XLR Hydraulic Ground Level Lift 36XLR5248-40

Description
XLR Hydraulic Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance in a Pan-Style Scissors Lift Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquips XLR family of hydraulic scissors lifts provide easy operator access to pallets and loads being assembled over the side of the scissors lift. Low reach-over also provides the smallest footprint of any pan-style lift in the industry. Travel can range up to 48 inches, capacity can be as much as 4,000 pounds, and platform sizes meet all common load cube dimensions. Common work station or process applications for this family of scissors tables include work positioning, parts assembly and disassembly, and cart positioning - all with improved ergonomics, increased worker productivity, and higher factory throughput. XLR hydraulic scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic pan style scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the XLR family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.
Description
XLR Hydraulic Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance in a Pan-Style Scissors Lift Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquips XLR family of hydraulic scissors lifts provide easy operator access to pallets and loads being assembled over the side of the scissors lift. Low reach-over also provides the smallest footprint of any pan-style lift in the industry. Travel can range up to 48 inches, capacity can be as much as 4,000 pounds, and platform sizes meet all common load cube dimensions. Common work station or process applications for this family of scissors tables include work positioning, parts assembly and disassembly, and cart positioning - all with improved ergonomics, increased worker productivity, and higher factory throughput. XLR hydraulic scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic pan style scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the XLR family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Suppliers

Company
Product
Description
Supplier Links
XLR Hydraulic Ground Level Lift - 36XLR5248-40 - Autoquip Corporation
Guthrie, OK, USA
XLR Hydraulic Ground Level Lift
36XLR5248-40
XLR Hydraulic Ground Level Lift 36XLR5248-40
XLR Hydraulic Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance in a Pan-Style Scissors Lift Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquips XLR family of hydraulic scissors lifts provide easy operator access to pallets and loads being assembled over the side of the scissors lift. Low reach-over also provides the smallest footprint of any pan-style lift in the industry. Travel can range up to 48 inches, capacity can be as much as 4,000 pounds, and platform sizes meet all common load cube dimensions. Common work station or process applications for this family of scissors tables include work positioning, parts assembly and disassembly, and cart positioning - all with improved ergonomics, increased worker productivity, and higher factory throughput. XLR hydraulic scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic pan style scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the XLR family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

XLR Hydraulic Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance in a Pan-Style Scissors Lift

Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquips XLR family of hydraulic scissors lifts provide easy operator access to pallets and loads being assembled over the side of the scissors lift. Low reach-over also provides the smallest footprint of any pan-style lift in the industry. Travel can range up to 48 inches, capacity can be as much as 4,000 pounds, and platform sizes meet all common load cube dimensions.
Common work station or process applications for this family of scissors tables include work positioning, parts assembly and disassembly, and cart positioning - all with improved ergonomics, increased worker productivity, and higher factory throughput.
XLR hydraulic scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic pan style scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the XLR family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 36XLR5248-40
Product Name XLR Hydraulic Ground Level Lift
Capacity 4000 lbs (1814 kg)
Lift Travel 36 inch (914 mm)
Width 52 inch (1321 mm)
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details