Autoquip Corporation Super Titan Scissor Lift Table 36VV31

Description
Super Titan Scissor Lift Tables – Premium Quality & Durability As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities of all single-scissor hydraulic lifts. Super Titan lifts are engineered to efficiently and safely control massive loads while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The Super Titan family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. The ability to handle high eccentric loads make the Super Titan a perfect choice for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Super Titan single-scissor lifts range from 12 to 120 inches in vertical travel and can handle capacities up to 52,000 pounds. Standard options are available, and the Super Titan can be designed to meet customer size, travel, capacity, and performance requirements.
Description
Super Titan Scissor Lift Tables – Premium Quality & Durability As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities of all single-scissor hydraulic lifts. Super Titan lifts are engineered to efficiently and safely control massive loads while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The Super Titan family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. The ability to handle high eccentric loads make the Super Titan a perfect choice for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Super Titan single-scissor lifts range from 12 to 120 inches in vertical travel and can handle capacities up to 52,000 pounds. Standard options are available, and the Super Titan can be designed to meet customer size, travel, capacity, and performance requirements.

Suppliers

Company
Product
Description
Supplier Links
Super Titan Scissor Lift Table - 36VV31 - Autoquip Corporation
Guthrie, OK, USA
Super Titan Scissor Lift Table
36VV31
Super Titan Scissor Lift Table 36VV31
Super Titan Scissor Lift Tables – Premium Quality & Durability As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities of all single-scissor hydraulic lifts. Super Titan lifts are engineered to efficiently and safely control massive loads while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The Super Titan family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. The ability to handle high eccentric loads make the Super Titan a perfect choice for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Super Titan single-scissor lifts range from 12 to 120 inches in vertical travel and can handle capacities up to 52,000 pounds. Standard options are available, and the Super Titan can be designed to meet customer size, travel, capacity, and performance requirements.

Super Titan Scissor Lift Tables – Premium Quality & Durability

As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities of all single-scissor hydraulic lifts. Super Titan lifts are engineered to efficiently and safely control massive loads while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems.
The Super Titan family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. The ability to handle high eccentric loads make the Super Titan a perfect choice for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks.
Super Titan single-scissor lifts range from 12 to 120 inches in vertical travel and can handle capacities up to 52,000 pounds. Standard options are available, and the Super Titan can be designed to meet customer size, travel, capacity, and performance requirements.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 36VV31
Product Name Super Titan Scissor Lift Table
Capacity 31000 lbs (14059 kg)
Lift Travel 36 inch (914 mm)
Width 72 inch (1829 mm)
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A14 - Isotech, Inc.
Specs
Capacity 315 lbs (143 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details