Autoquip Corporation Series 35 Low Profile Work Station Scissors Lift 36SLP40

Description
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.
Description
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Low Profile Work Station Scissors Lift - 36SLP40 - Autoquip Corporation
Guthrie, OK, USA
Series 35 Low Profile Work Station Scissors Lift
36SLP40
Series 35 Low Profile Work Station Scissors Lift 36SLP40
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height

Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability.
Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads.
Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application.
All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 36SLP40
Product Name Series 35 Low Profile Work Station Scissors Lift
Features Rotating
Capacity 4000 lbs (1814 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 42 inch (610 to 1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details