Autoquip Corporation Series 35 Extra Wide Double Long Scissor Lift Table 36S80EXWDL

Description
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs. Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs. Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Extra Wide Double Long Scissor Lift Table - 36S80EXWDL - Autoquip Corporation
Guthrie, OK, USA
Series 35 Extra Wide Double Long Scissor Lift Table
36S80EXWDL
Series 35 Extra Wide Double Long Scissor Lift Table 36S80EXWDL
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs. Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads

Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs.

Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved.

The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 36S80EXWDL
Product Name Series 35 Extra Wide Double Long Scissor Lift Table
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 98 to 122 inch (2489 to 3099 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Lift Table - BFL3-2216 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 216 inch (5486 mm)
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details