Autoquip Corporation Series 35 Extra Narrow Scissors Lift Table 36S60EXN

Description
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important! Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs. Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important! Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs. Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Extra Narrow Scissors Lift Table - 36S60EXN - Autoquip Corporation
Guthrie, OK, USA
Series 35 Extra Narrow Scissors Lift Table
36S60EXN
Series 35 Extra Narrow Scissors Lift Table 36S60EXN
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important! Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs. Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important!

Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs.
Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 36S60EXN
Product Name Series 35 Extra Narrow Scissors Lift Table
Capacity 6000 lbs (2721 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 36 inch (610 to 914 mm)
Length 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details