Autoquip Corporation Series 35 Triple High Scissor Lift Table 36S40TH

Description
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining smaller footprints and platform sizes. Travel ranges from 72 to 180 inches with a capacity range from 1,500 to 6,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining smaller footprints and platform sizes. Travel ranges from 72 to 180 inches with a capacity range from 1,500 to 6,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Triple High Scissor Lift Table - 36S40TH - Autoquip Corporation
Guthrie, OK, USA
Series 35 Triple High Scissor Lift Table
36S40TH
Series 35 Triple High Scissor Lift Table 36S40TH
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining smaller footprints and platform sizes. Travel ranges from 72 to 180 inches with a capacity range from 1,500 to 6,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size

Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining smaller footprints and platform sizes. Travel ranges from 72 to 180 inches with a capacity range from 1,500 to 6,000 lbs.
Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 36S40TH
Product Name Series 35 Triple High Scissor Lift Table
Capacity 2800 lbs (1270 kg)
Lift Travel 108 inch (2743 mm)
Width 24 to 36 inch (610 to 914 mm)
Length 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Air Spring Actuated Lift Table - ATDL-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details