Autoquip Corporation Super Titan Quad Scissor Lift 36KK75QD

Description
Super Titan Quad Scissor Lift – High Strength & Durability The Super Titan Quad family touts the heaviest lifting capabilities of all Autoquip products. With Autoquip's Super Titan at its core, the Super Titan Quad lifts give you nearly four times the platform size and lifting capacity. It begins by fusing 4 four high-capacity Super Titan scissor lifts end-to-end and side-to-side to form one Super Titan Quad lift. Engineered for high efficiency, the Super Titan Quad lift provides unmatched strength and the lowest possible collapsed height. These scissor lifts also safely control oversized loads while maintaining minimal platform deflection. And, lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting solutions for the heaviest in-plant lifting problems. The Super Titan Quad family of lifts is proudly built in the USA and used for handling the largest and heaviest loads. Applications include managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 24 to 120 inches while capacity reaches a staggering 135,000 pounds. Our remarkable array of standard sizes, and our ability to custom engineer a solution to virutally any problem, means the Super Titan Quad scissor lift is easily designed to meet each customer's unique performance needs.
Description
Super Titan Quad Scissor Lift – High Strength & Durability The Super Titan Quad family touts the heaviest lifting capabilities of all Autoquip products. With Autoquip's Super Titan at its core, the Super Titan Quad lifts give you nearly four times the platform size and lifting capacity. It begins by fusing 4 four high-capacity Super Titan scissor lifts end-to-end and side-to-side to form one Super Titan Quad lift. Engineered for high efficiency, the Super Titan Quad lift provides unmatched strength and the lowest possible collapsed height. These scissor lifts also safely control oversized loads while maintaining minimal platform deflection. And, lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting solutions for the heaviest in-plant lifting problems. The Super Titan Quad family of lifts is proudly built in the USA and used for handling the largest and heaviest loads. Applications include managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 24 to 120 inches while capacity reaches a staggering 135,000 pounds. Our remarkable array of standard sizes, and our ability to custom engineer a solution to virutally any problem, means the Super Titan Quad scissor lift is easily designed to meet each customer's unique performance needs.

Suppliers

Company
Product
Description
Supplier Links
Super Titan Quad Scissor Lift - 36KK75QD - Autoquip Corporation
Guthrie, OK, USA
Super Titan Quad Scissor Lift
36KK75QD
Super Titan Quad Scissor Lift 36KK75QD
Super Titan Quad Scissor Lift – High Strength & Durability The Super Titan Quad family touts the heaviest lifting capabilities of all Autoquip products. With Autoquip's Super Titan at its core, the Super Titan Quad lifts give you nearly four times the platform size and lifting capacity. It begins by fusing 4 four high-capacity Super Titan scissor lifts end-to-end and side-to-side to form one Super Titan Quad lift. Engineered for high efficiency, the Super Titan Quad lift provides unmatched strength and the lowest possible collapsed height. These scissor lifts also safely control oversized loads while maintaining minimal platform deflection. And, lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting solutions for the heaviest in-plant lifting problems. The Super Titan Quad family of lifts is proudly built in the USA and used for handling the largest and heaviest loads. Applications include managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 24 to 120 inches while capacity reaches a staggering 135,000 pounds. Our remarkable array of standard sizes, and our ability to custom engineer a solution to virutally any problem, means the Super Titan Quad scissor lift is easily designed to meet each customer's unique performance needs.

Super Titan Quad Scissor Lift – High Strength & Durability

The Super Titan Quad family touts the heaviest lifting capabilities of all Autoquip products. With Autoquip's Super Titan at its core, the Super Titan Quad lifts give you nearly four times the platform size and lifting capacity. It begins by fusing 4 four high-capacity Super Titan scissor lifts end-to-end and side-to-side to form one Super Titan Quad lift.
Engineered for high efficiency, the Super Titan Quad lift provides unmatched strength and the lowest possible collapsed height. These scissor lifts also safely control oversized loads while maintaining minimal platform deflection. And, lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting solutions for the heaviest in-plant lifting problems.
The Super Titan Quad family of lifts is proudly built in the USA and used for handling the largest and heaviest loads. Applications include managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 24 to 120 inches while capacity reaches a staggering 135,000 pounds.
Our remarkable array of standard sizes, and our ability to custom engineer a solution to virutally any problem, means the Super Titan Quad scissor lift is easily designed to meet each customer's unique performance needs.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 36KK75QD
Product Name Super Titan Quad Scissor Lift
Capacity 75000 lbs (34014 kg)
Lift Travel 36 inch (914 mm)
Width 84 to 96 inch (2134 to 2438 mm)
Length 170 to 192 inch (4318 to 4877 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details