Autoquip Corporation Titan Scissor Lift Table 32B3E25EXW

Description
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.
Description
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Suppliers

Company
Product
Description
Supplier Links
Titan Scissor Lift Table - 32B3E25EXW - Autoquip Corporation
Guthrie, OK, USA
Titan Scissor Lift Table
32B3E25EXW
Titan Scissor Lift Table 32B3E25EXW
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Titan Scissor Lift Tables – Strength and Flexibility

The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications.
Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications.
The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 32B3E25EXW
Product Name Titan Scissor Lift Table
Capacity 2500 lbs (1134 kg)
Lift Travel 32 inch (813 mm)
Width 60 inch (1524 mm)
Length 84 inch (2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Air Spring Actuated Lift Table - ATVWDL-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details