Autoquip Corporation Series 35 Low Profile Work Station Scissors Lift 24SLP20

Description
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.
Description
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Low Profile Work Station Scissors Lift - 24SLP20 - Autoquip Corporation
Guthrie, OK, USA
Series 35 Low Profile Work Station Scissors Lift
24SLP20
Series 35 Low Profile Work Station Scissors Lift 24SLP20
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height

Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability.
Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads.
Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application.
All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 24SLP20
Product Name Series 35 Low Profile Work Station Scissors Lift
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 42 inch (610 to 1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details