Autoquip Corporation Series 35 Low Profile Work Station Scissors Lift 24SLP10

Description
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.
Description
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Low Profile Work Station Scissors Lift - 24SLP10 - Autoquip Corporation
Guthrie, OK, USA
Series 35 Low Profile Work Station Scissors Lift
24SLP10
Series 35 Low Profile Work Station Scissors Lift 24SLP10
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability. Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application. All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height

Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability.
Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads.
Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application.
All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 24SLP10
Product Name Series 35 Low Profile Work Station Scissors Lift
Features Rotating
Capacity 1000 lbs (454 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 42 inch (610 to 1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEWDL-11848 - Advance Lifts, Inc.
Specs
Capacity 11800 lbs (5351 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Lift and Tilt Actuators -  - Isotech, Inc.
Specs
Capacity 353 to 441 lbs (160 to 200 kg)
Type Table
Mechanism Scissor
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details