Autoquip Corporation Series 35 Double High Scissor Lift Table 24S60DH

Description
Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while maintaining smaller footprints and platform sizes. Travel ranges from 48 inches to 96 inches with a capacity from 2,000 to 10,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while maintaining smaller footprints and platform sizes. Travel ranges from 48 inches to 96 inches with a capacity from 2,000 to 10,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Double High Scissor Lift Table - 24S60DH - Autoquip Corporation
Guthrie, OK, USA
Series 35 Double High Scissor Lift Table
24S60DH
Series 35 Double High Scissor Lift Table 24S60DH
Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while maintaining smaller footprints and platform sizes. Travel ranges from 48 inches to 96 inches with a capacity from 2,000 to 10,000 lbs. Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size

Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while maintaining smaller footprints and platform sizes. Travel ranges from 48 inches to 96 inches with a capacity from 2,000 to 10,000 lbs.
Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 24S60DH
Product Name Series 35 Double High Scissor Lift Table
Capacity 5400 lbs (2449 kg)
Lift Travel 48 inch (1219 mm)
Width 36 inch (914 mm)
Length 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details