Autoquip Corporation Series 35 Extra Wide Scissors Lift Table 24S40EXW

Description
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads! The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs. Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads! The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs. Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Extra Wide Scissors Lift Table - 24S40EXW - Autoquip Corporation
Guthrie, OK, USA
Series 35 Extra Wide Scissors Lift Table
24S40EXW
Series 35 Extra Wide Scissors Lift Table 24S40EXW
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads! The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs. Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads!

The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs.
Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 24S40EXW
Product Name Series 35 Extra Wide Scissors Lift Table
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 36 to 60 inch (914 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Lift & Tilt Combination Table - PT-35363-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 36 inch (914 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details