Autoquip Corporation Air Force Air Bag Lift and Tilt 24AFT30

Description
Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. Operators can adjust loads vertically and in degree of tilt to keep small parts or other items within reach as a bin, basket, or pallet is loaded or unloaded. This reduced exposure to back injury, improved employee productivity, and greater work quality results from keeping the work in the operator's ergonomic "power zone." Common settings for completely air-powered industrial lift & tilt combinations include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. Air Force family of pneumatic work station lift and tilt combinations are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air lift and tilts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.
Description
Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. Operators can adjust loads vertically and in degree of tilt to keep small parts or other items within reach as a bin, basket, or pallet is loaded or unloaded. This reduced exposure to back injury, improved employee productivity, and greater work quality results from keeping the work in the operator's ergonomic "power zone." Common settings for completely air-powered industrial lift & tilt combinations include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. Air Force family of pneumatic work station lift and tilt combinations are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air lift and tilts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

Suppliers

Company
Product
Description
Supplier Links
Air Force Air Bag Lift and Tilt - 24AFT30 - Autoquip Corporation
Guthrie, OK, USA
Air Force Air Bag Lift and Tilt
24AFT30
Air Force Air Bag Lift and Tilt 24AFT30
Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. Operators can adjust loads vertically and in degree of tilt to keep small parts or other items within reach as a bin, basket, or pallet is loaded or unloaded. This reduced exposure to back injury, improved employee productivity, and greater work quality results from keeping the work in the operator's ergonomic "power zone." Common settings for completely air-powered industrial lift & tilt combinations include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. Air Force family of pneumatic work station lift and tilt combinations are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air lift and tilts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity

Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. Operators can adjust loads vertically and in degree of tilt to keep small parts or other items within reach as a bin, basket, or pallet is loaded or unloaded. This reduced exposure to back injury, improved employee productivity, and greater work quality results from keeping the work in the operator's ergonomic "power zone."
Common settings for completely air-powered industrial lift & tilt combinations include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power.
Air Force family of pneumatic work station lift and tilt combinations are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air lift and tilts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 24AFT30
Product Name Air Force Air Bag Lift and Tilt
Features Tilting
Capacity 3000 lbs (1361 kg)
Lift Travel 24 inch (610 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details