Autoquip Corporation AFB Pneumatic Air Bag Scissor Lift 24-AF-050-2

Description
AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the possibility of oil leaks or spills associated with hydraulic scissors lifts. These ergonomic lift tables allow the operator to adjust the load vertically, keeping the work within the operator's ergonomic "power zone", improving employee productivity and quality, reducing exposure to back injury. Common settings for completely air-powered industrial scissors lifts include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. This family of air bag lifts travel up to 24 inches and can be customized with turntables or pneumatic tilters to accommodate most pallet handling or assembly work stations. Air Force family pneumatic work station lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this pneumatic scissors lift to fit special applications.
Description
AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the possibility of oil leaks or spills associated with hydraulic scissors lifts. These ergonomic lift tables allow the operator to adjust the load vertically, keeping the work within the operator's ergonomic "power zone", improving employee productivity and quality, reducing exposure to back injury. Common settings for completely air-powered industrial scissors lifts include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. This family of air bag lifts travel up to 24 inches and can be customized with turntables or pneumatic tilters to accommodate most pallet handling or assembly work stations. Air Force family pneumatic work station lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this pneumatic scissors lift to fit special applications.

Suppliers

Company
Product
Description
Supplier Links
AFB Pneumatic Air Bag Scissor Lift - 24-AF-050-2 - Autoquip Corporation
Guthrie, OK, USA
AFB Pneumatic Air Bag Scissor Lift
24-AF-050-2
AFB Pneumatic Air Bag Scissor Lift 24-AF-050-2
AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the possibility of oil leaks or spills associated with hydraulic scissors lifts. These ergonomic lift tables allow the operator to adjust the load vertically, keeping the work within the operator's ergonomic "power zone", improving employee productivity and quality, reducing exposure to back injury. Common settings for completely air-powered industrial scissors lifts include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. This family of air bag lifts travel up to 24 inches and can be customized with turntables or pneumatic tilters to accommodate most pallet handling or assembly work stations. Air Force family pneumatic work station lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this pneumatic scissors lift to fit special applications.

AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity

Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the possibility of oil leaks or spills associated with hydraulic scissors lifts. These ergonomic lift tables allow the operator to adjust the load vertically, keeping the work within the operator's ergonomic "power zone", improving employee productivity and quality, reducing exposure to back injury.
Common settings for completely air-powered industrial scissors lifts include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. This family of air bag lifts travel up to 24 inches and can be customized with turntables or pneumatic tilters to accommodate most pallet handling or assembly work stations.
Air Force family pneumatic work station lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this pneumatic scissors lift to fit special applications.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 24-AF-050-2
Product Name AFB Pneumatic Air Bag Scissor Lift
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
Width 48 inch (1219 mm)
Length 54 to 60 inch (1372 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Air Spring Actuated Lift Table - ATEWDL-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details