Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the possibility of oil leaks or spills associated with hydraulic scissors lifts. These ergonomic lift tables allow the operator to adjust the load vertically, keeping the work within the operator's ergonomic "power zone", improving employee productivity and quality, reducing exposure to back injury.
Common settings for completely air-powered industrial scissors lifts include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. This family of air bag lifts travel up to 24 inches and can be customized with turntables or pneumatic tilters to accommodate most pallet handling or assembly work stations.
Air Force family pneumatic work station lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this pneumatic scissors lift to fit special applications.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 24-AF-025-4 |
| Product Name | AFB Pneumatic Air Bag Scissor Lift |
| Capacity | 2500 lbs (1134 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 48 inch (1219 mm) |
| Length | 60 inch (1524 mm) |