Autoquip Corporation ABS Air Bag Lift 15ABS20

Description
ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds. Common settings include explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. ABS air bag scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.
Description
ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds. Common settings include explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. ABS air bag scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

Suppliers

Company
Product
Description
Supplier Links
ABS Air Bag Lift - 15ABS20 - Autoquip Corporation
Guthrie, OK, USA
ABS Air Bag Lift
15ABS20
ABS Air Bag Lift 15ABS20
ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds. Common settings include explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. ABS air bag scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems

Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds.
Common settings include explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power.
ABS air bag scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 15ABS20
Product Name ABS Air Bag Lift
Capacity 2000 lbs (907 kg)
Lift Travel 15 inch (381 mm)
Width 24 to 48 inch (610 to 1219 mm)
Length 48 to 96 inch (1219 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift and Tilt Actuators -  - Isotech, Inc.
Specs
Capacity 353 to 441 lbs (160 to 200 kg)
Type Table
Mechanism Scissor
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details