Autoquip Corporation Double Pantograph Lift 120DP90

Description
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double Pantograph scissors design creates a stable structure that consumes less floor space and improves worker productivity and increases factory throughput. Common applications include parts assembly and disassembly, personnel work platforms, mezzanine and multiple landing access. The Double Pantograph family of lift tables offer travel ranges from 48 to 240 inches and a standard capacity from 3,000 to 12,000 pounds. Specially designed capacities of 20,000 pounds or more are also possible. Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Double pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer
Description
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double Pantograph scissors design creates a stable structure that consumes less floor space and improves worker productivity and increases factory throughput. Common applications include parts assembly and disassembly, personnel work platforms, mezzanine and multiple landing access. The Double Pantograph family of lift tables offer travel ranges from 48 to 240 inches and a standard capacity from 3,000 to 12,000 pounds. Specially designed capacities of 20,000 pounds or more are also possible. Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Double pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer

Suppliers

Company
Product
Description
Supplier Links
Double Pantograph Lift - 120DP90 - Autoquip Corporation
Guthrie, OK, USA
Double Pantograph Lift
120DP90
Double Pantograph Lift 120DP90
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double Pantograph scissors design creates a stable structure that consumes less floor space and improves worker productivity and increases factory throughput. Common applications include parts assembly and disassembly, personnel work platforms, mezzanine and multiple landing access. The Double Pantograph family of lift tables offer travel ranges from 48 to 240 inches and a standard capacity from 3,000 to 12,000 pounds. Specially designed capacities of 20,000 pounds or more are also possible. Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Double pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer

DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables

Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double Pantograph scissors design creates a stable structure that consumes less floor space and improves worker productivity and increases factory throughput. Common applications include parts assembly and disassembly, personnel work platforms, mezzanine and multiple landing access.

The Double Pantograph family of lift tables offer travel ranges from 48 to 240 inches and a standard capacity from 3,000 to 12,000 pounds. Specially designed capacities of 20,000 pounds or more are also possible.

Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Double pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 120DP90
Product Name Double Pantograph Lift
Capacity 9000 lbs (4082 kg)
Lift Travel 120 inch (3048 mm)
Width 60 inch (1524 mm)
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Top Of Ground Dock Lift - 610810 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 54 inch (1372 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details