Manufacturer: SII Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989750-XH414HG-IV02E
Termination: SMD/SMT
Voltage Rating: 3.3 V
Capacitance: 80 mF
Height: 1.4 mm
Diameter: 4.8 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989750-XH414HG-IV02E |
| Product Name | OEM Parts - OEM Parts (T - Z) - XH414HG-IV02E |