Manufacturer: Seiko Instruments
Win Source Part Number: 1119408-XH311HG-II45
Packaging: Reel - TR
Termination: SMD (SMT) Tabs
Voltage Rating: 3.3V
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Capacitance: 20mF
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Dimension: 0.150" Dia (3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1119408-XH311HG-II45E |
| Product Name | Electric Double Layer Capacitors, Supercaps - XH311HG-II45E |
| Technology | Multilayer |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Capacitance Range | 20000 microF |
| WVDC | 3.3 volts |