Manufacturer: SII Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009015-X1E000021062
Contact Plating: Gold
Frequency: 20 MHz
Frequency Stability: 10 ppm
Frequency Tolerance: 0.001 %
Load Capacitance: 12 pF
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Series Resistance: 60 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009015-X1E000021062400 |
| Product Name | OEM Parts - OEM Parts (T - Z) - X1E000021062400 |