Manufacturer: SII Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151411-X1E000021035
Contact Plating: Gold
Frequency: 25 MHz
Frequency Stability: 10 ppm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Series Resistance: 40 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1151411-X1E000021035200 |
| Product Name | Custom Parts - Custom Parts (U - Z) - X1E000021035200 |