NMB Technologies Corporation Permanent Magnet Stepper SM5-20

Description
SM5-20 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase SM5-20, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
SM5-20 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase SM5-20, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Stepper - SM5-20 - NMB Technologies Corporation
Chatsworth, CA, United States
Permanent Magnet Stepper
SM5-20
Permanent Magnet Stepper SM5-20
SM5-20 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase SM5-20, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

SM5-20 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase SM5-20, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Stepper Motors (rotary)
Product Number SM5-20
Product Name Permanent Magnet Stepper
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-4 Size 19 Step Gear Motor (2
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Stepper Motor - 35HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details