NMB Technologies Corporation Motors - AC, DC SE18M1LTY

Description
Brushed DC Motor Standard 3934 RPM 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 3934 RPM 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE18M1LTY-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE18M1LTY-ND
Motors - AC, DC 942-SE18M1LTY-ND
Brushed DC Motor Standard 3934 RPM 12VDC

Brushed DC Motor Standard 3934 RPM 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE18M1LTY-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Micro DC Motor - YHD-R565 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details