Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
NMB TECHNOLOGIES CORPORATION
SE15KOTTY -- MOTORS - AC, DC
NMB Technologies Corporation
Motors - AC, DC
SE15KOTTY
Description
Brushed DC Motor Standard 3265 RPM 12VDC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Brushed DC Motor Standard 3265 RPM 12VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE15KOTTY-ND
Motors - AC, DC
942-SE15KOTTY-ND
Brushed DC Motor Standard 3265 RPM 12VDC
Brushed DC Motor Standard 3265 RPM 12VDC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DC Motors
Product Number
942-SE15KOTTY-ND
Product Name
Motors - AC, DC
Commutation
Brush
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing
Series 4221 ... BXT R External rotor technology, without housing
Specs
Commutation
Brushless
DC Voltage Range
48.0 VDC
Torque Constant
10.65 in-oz/amp (75.2 mN-m/amp)
View Details
RS Components, Ltd.
DC Motors
7736813
Specs
Commutation
Brush
Continuous Torque
79.6 to 531.0 In-lbs (91.84 to 612 kg-cm)
Gear Type
Worm; Worm
View Details
Bodine Electric Company
34B-WX Series Parallel Shaft BLDC Gearmotor
1114
Specs
Commutation
Brushless
DC Voltage Range
130.0 VDC
Output Power
0.2000 HP
View Details
Midwest Motion Products, Inc.
Brushless Motors
MMP BL44-297E-36V
Specs
Commutation
Brushless
DC Voltage Range
36.0 VDC
Continuous Current
1.7 amps
View Details