NMB Technologies Corporation Motors - AC, DC SE15HOWTY

Description
Brushed DC Motor Standard 8067 RPM 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 8067 RPM 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE15HOWTY-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE15HOWTY-ND
Motors - AC, DC 942-SE15HOWTY-ND
Brushed DC Motor Standard 8067 RPM 12VDC

Brushed DC Motor Standard 8067 RPM 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE15HOWTY-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1523 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
View Details
 - PBL.5530 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 400.0 VDC
Output Power 0.2071 HP
View Details