NMB Technologies Corporation Motors - AC, DC SE15HOSTTS

Description
DC Motor Vibration, ERM 5350 RPM 12VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 5350 RPM 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE15HOSTTS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE15HOSTTS-ND
Motors - AC, DC 942-SE15HOSTTS-ND
DC Motor Vibration, ERM 5350 RPM 12VDC

DC Motor Vibration, ERM 5350 RPM 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE15HOSTTS-ND
Product Name Motors - AC, DC
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Planetary Gearmotor - Hansen Series 116-9 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
Brushless DC Motor - 57BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
435 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0025 amps
View Details