NMB Technologies Corporation Motors - AC, DC SE10JOVTM

Description
Brushed DC Motor Standard 7000 RPM 5VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 7000 RPM 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE10JOVTM-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE10JOVTM-ND
Motors - AC, DC 942-SE10JOVTM-ND
Brushed DC Motor Standard 7000 RPM 5VDC

Brushed DC Motor Standard 7000 RPM 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE10JOVTM-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1630N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Output Power 0.0027 HP
View Details
 - PT.2745 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.1990 HP
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
Brushless motors - C17B-05 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 7.2 VDC
Output Power 0.0063 HP
View Details