ABLIC Inc. Memory - S24C02BDP S24C02BDP

Description
Manufacturer: SII Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089806-S24C02BDP Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 3.5 µs Categories: Memory Case / Package: DIP Max Frequency: 100 kHz Alternative Parts (Cross-Reference): S24C02BDPS-24C02BDP; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V
Request a Quote
Description
Manufacturer: SII Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089806-S24C02BDP Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 3.5 µs Categories: Memory Case / Package: DIP Max Frequency: 100 kHz Alternative Parts (Cross-Reference): S24C02BDPS-24C02BDP; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - S24C02BDP - 1089806-S24C02BDP - Win Source Electronics
Laguna Hills, CA, United States
Memory - S24C02BDP
1089806-S24C02BDP
Memory - S24C02BDP 1089806-S24C02BDP
Manufacturer: SII Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089806-S24C02BDP Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 3.5 µs Categories: Memory Case / Package: DIP Max Frequency: 100 kHz Alternative Parts (Cross-Reference): S24C02BDPS-24C02BDP; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V

Manufacturer: SII Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089806-S24C02BDP
Mounting: SMD (SMT)
Memory Size: 128 B
Interface: 2-Wire
Access Time: 3.5 µs
Categories: Memory
Case / Package: DIP
Max Frequency: 100 kHz
Alternative Parts (Cross-Reference): S24C02BDPS-24C02BDP;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V

Buy Now
Memory IC and Storage Component - 2020-S24C02BDP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-S24C02BDP
Memory IC and Storage Component 2020-S24C02BDP
Product overview: S24C02BDP from SII Semiconductor Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S24C02BDP can be used for catalog matching and distributor lookup.

Product overview: S24C02BDP from SII Semiconductor Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S24C02BDP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1089806-S24C02BDP 2020-S24C02BDP
Product Name Memory - S24C02BDP Memory IC and Storage Component
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details