ABLIC Inc. 4.8V 150MA SOT23 Voltage Regulator IC S-T111B48MC-OHHTFG

Description
IC REG LINEAR 4.8V 150MA SOT23-5 Product overview: S-T111B48MC-OHHTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-T111B48MC-OHHT FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.8V 150MA SOT23-5 Product overview: S-T111B48MC-OHHTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-T111B48MC-OHHT FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.8V 150MA SOT23 Voltage Regulator IC
776-S-T111B48MC-OHHTFG
4.8V 150MA SOT23 Voltage Regulator IC 776-S-T111B48MC-OHHTFG
IC REG LINEAR 4.8V 150MA SOT23-5 Product overview: S-T111B48MC-OHHTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-T111B48MC-OHHT FG can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.8V 150MA SOT23-5 Product overview: S-T111B48MC-OHHTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-T111B48MC-OHHTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-T111B48MC-OHHTFG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-T111B48MC-OHHTFG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-T111B48MC-OHHTFG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245020-S-T111B48MC-OHHTFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245020-S-T111B48MC-OHHTFG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245020-S-T111B48MC-OHHTFG
Win Source Part Number: 1245020-S-T111B48MC- OHHTFG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-T111 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 4.8V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-T111 Product Status: Not For New Designs Voltage Dropout (Max): 0.26V @ 100mA

Win Source Part Number: 1245020-S-T111B48MC-OHHTFG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-T111
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 4.8V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-T111
Product Status: Not For New Designs
Voltage Dropout (Max): 0.26V @ 100mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-T111B48MC-OHHTFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-T111B48MC-OHHTFG
PMIC - Voltage Regulators - Linear S-T111B48MC-OHHTFG
IC REG LINEAR 4.8V 150MA SOT23-5

IC REG LINEAR 4.8V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-T111B48MC-OHHTFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-T111B48MC-OHHTFG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-T111B48MC-OHHTFG
IC REG LINEAR 4.8V 150MA SOT23-5

IC REG LINEAR 4.8V 150MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-T111B48MC-OHHTFG S-T111B48MC-OHHTFG-ND 1245020-S-T111B48MC-OHHTFG S-T111B48MC-OHHTFG S-T111B48MC-OHHTFG
Product Name 4.8V 150MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR)
Output Voltage 4.8 volts 4.8 volts 4.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data