ABLIC Inc. 1.8V 150MA Voltage Regulator IC S-L2985B18-H4T1

Description
IC REG LINEAR 1.8V 150MA WLP-4B Product overview: S-L2985B18-H4T1 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2985B18-H4T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 150MA WLP-4B Product overview: S-L2985B18-H4T1 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2985B18-H4T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 150MA Voltage Regulator IC
776-S-L2985B18-H4T1
1.8V 150MA Voltage Regulator IC 776-S-L2985B18-H4T1
IC REG LINEAR 1.8V 150MA WLP-4B Product overview: S-L2985B18-H4T1 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2985B18-H4T1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 150MA WLP-4B Product overview: S-L2985B18-H4T1 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2985B18-H4T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - S-L2985B18-H4T1 - 211747-S-L2985B18-H4T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-L2985B18-H4T1
211747-S-L2985B18-H4T1
PMIC - PMIC - Voltage Regulators - Linear - S-L2985B18-H4T1 211747-S-L2985B18-H4T1
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211747-S-L2985B18-H4 T1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: WLP-4B Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.47V @ 100mA Operating Supply Current: 90μA PSRR: 80dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211747-S-L2985B18-H4T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: WLP-4B
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.47V @ 100mA
Operating Supply Current: 90μA
PSRR: 80dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-L2985B18-H4T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-L2985B18-H4T1
PMIC - Voltage Regulators - Linear S-L2985B18-H4T1
IC REG LINEAR 1.8V 150MA WLP-4B

IC REG LINEAR 1.8V 150MA WLP-4B

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-L2985B18-H4T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-L2985B18-H4T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-L2985B18-H4T1
IC REG LINEAR 1.8V 150MA WLP-4B

IC REG LINEAR 1.8V 150MA WLP-4B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-L2985B18-H4T1 211747-S-L2985B18-H4T1 S-L2985B18-H4T1 S-L2985B18-H4T1
Product Name 1.8V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-L2985B18-H4T1 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; WLP-4B
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data