Fixed Positive LDO Regulator, 4V, 0.14V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-23, 5 PIN Product overview: S-L2980A40MC-TF-U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.14V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.14V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2980A40MC-TF-
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Win Source Part Number: 1245130-S-L2980A40MC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-L2980
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 140 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-L2980
Voltage Dropout (Max): 0.14V @ 50mA
LDO Voltage Regulators Low Drop-Out Voltage Regulator
IC REG LINEAR 4V 150MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-L2980A40MC-TF-U | S-L2980A40MC-TF-U-ND | 1245130-S-L2980A40MC-TF-U | S-L2980A40MC-TF-U | S-L2980A40MC-TF-U |
| Product Name | 4V 0.14V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 1.40E-4 volts | 0.1400 volts | 0.1400 volts | ||
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel (TR) |