ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-L2980A38MC-TF-U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-L2980A38MC-TF-U is a linear voltage regulator from the S-L2980 series, designed for applications requiring a stable output voltage with low dropout characteristics. It offers an output voltage range from 1.5 V to 6.0 V, selectable in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 120 mV at 3.0 V output and 50 mA load, making it suitable for battery-powered devices. This regulator can supply up to 150 mA of output current, provided that the input voltage exceeds the output voltage by at least 1.0 V. It features low current consumption during operation (90 µA typical) and an even lower consumption during power-off (0.1 µA typical), which contributes to extended battery life. The device supports the use of various output capacitors, including small ceramic capacitors, enhancing design flexibility. With a ripple rejection of 70 dB at 1.0 kHz, the S-L2980A38MC-TF-U is effective in minimizing voltage fluctuations. It operates within a temperature range of -40°C to +85°C and is packaged in a compact SOT-23-5 form factor. This product is lead-free and halogen-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The S-L2980A38MC-TF-U is a linear voltage regulator from the S-L2980 series, designed for applications requiring a stable output voltage with low dropout characteristics. It offers an output voltage range from 1.5 V to 6.0 V, selectable in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 120 mV at 3.0 V output and 50 mA load, making it suitable for battery-powered devices. This regulator can supply up to 150 mA of output current, provided that the input voltage exceeds the output voltage by at least 1.0 V. It features low current consumption during operation (90 µA typical) and an even lower consumption during power-off (0.1 µA typical), which contributes to extended battery life. The device supports the use of various output capacitors, including small ceramic capacitors, enhancing design flexibility. With a ripple rejection of 70 dB at 1.0 kHz, the S-L2980A38MC-TF-U is effective in minimizing voltage fluctuations. It operates within a temperature range of -40°C to +85°C and is packaged in a compact SOT-23-5 form factor. This product is lead-free and halogen-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-L2980A38MC-TF-U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-L2980A38MC-TF-U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-L2980A38MC-TF-U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245128-S-L2980A38MC-TF-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245128-S-L2980A38MC-TF-U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245128-S-L2980A38MC-TF-U
Win Source Part Number: 1245128-S-L2980A38MC -TF-U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-L2980 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 140 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.8V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 65dB (1kHz) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-L2980 Voltage Dropout (Max): 0.14V @ 50mA

Win Source Part Number: 1245128-S-L2980A38MC-TF-U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-L2980
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 140 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.8V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-L2980
Voltage Dropout (Max): 0.14V @ 50mA

Buy Now Datasheet
Singapore, Singapore
3.8V 150MA SOT23 Voltage Regulator IC
776-S-L2980A38MC-TF-U
3.8V 150MA SOT23 Voltage Regulator IC 776-S-L2980A38MC-TF-U
IC REG LINEAR 3.8V 150MA SOT23-5 Product overview: S-L2980A38MC-TF-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2980A38MC-TF- U can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.8V 150MA SOT23-5 Product overview: S-L2980A38MC-TF-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2980A38MC-TF-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-L2980A38MC-TF-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-L2980A38MC-TF-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-L2980A38MC-TF-U
IC REG LINEAR 3.8V 150MA SOT23-5

IC REG LINEAR 3.8V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - S-L2980A38MC-TF-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-L2980A38MC-TF-U
PMIC - Voltage Regulators - Linear S-L2980A38MC-TF-U
IC REG LINEAR 3.8V 150MA SOT23-5

IC REG LINEAR 3.8V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-L2980A38MC-TF-U
LDO Voltage Regulators S-L2980A38MC-TF-U
LDO Voltage Regulators 3.8V 90uA 2.0%

LDO Voltage Regulators 3.8V 90uA 2.0%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-L2980A38MC-TF-U-ND 1245128-S-L2980A38MC-TF-U 776-S-L2980A38MC-TF-U S-L2980A38MC-TF-U S-L2980A38MC-TF-U S-L2980A38MC-TF-U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.8V 150MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Output Voltage 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data