Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators Linear LDO Reg Hi 90uA Iq 150mA Iout
IC REG LINEAR 3.7V 150MA SOT23-5
IC REG LINEAR 3.7V 150MA SOT23-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-L2980A37MC-TF-U-ND | S-L2980A37MC-TF-U | S-L2980A37MC-TF-U | S-L2980A37MC-TF-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Output Voltage | 3.7 volts | 3.7 volts |